WAGO Female connector/socket 890-244

Description
Socket; 4-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet
Description
Socket; 4-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-244 - WAGO
Germantown, WI, United States
Female connector/socket
890-244
Female connector/socket 890-244
Socket; 4-pole; Cod. B; 1,50 mm²; gray

Socket; 4-pole; Cod. B; 1,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-244-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-244-ND
Headers, Plugs and Sockets 2946-890-244-ND
"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Socket 4-Pole, Gray Wago - 80Y0851 - Newark, An Avnet Company
Chicago, IL, United States
Socket 4-Pole, Gray Wago
80Y0851
Socket 4-Pole, Gray Wago 80Y0851
Socket 4-pole, gray

Socket 4-pole, gray

Supplier's Site
WAGO Push-In Connectors - 890-244 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-244
WAGO Push-In Connectors 890-244
Socket4-pole, gray

Socket4-pole, gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-244 2946-890-244-ND 80Y0851 890-244
Product Name Female connector/socket Headers, Plugs and Sockets Socket 4-Pole, Gray Wago WAGO Push-In Connectors
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers