WAGO Terminal Blocks - Headers, Plugs and Sockets 890-243

Description
SOCKET 3-POLE, GRAY
Request a Quote Datasheet
Description
SOCKET 3-POLE, GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-890-243-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-890-243-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-890-243-ND
SOCKET 3-POLE, GRAY

SOCKET 3-POLE, GRAY

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago - 76R6330 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago
76R6330
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago 76R6330
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:3Positions ; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:3Positions; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-890-243-ND 76R6330
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Locking Feature
Operating Temperature -35 to 85 C (-31 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers