WAGO Female connector/socket 890-242

Description
Socket; 2-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet
Description
Socket; 2-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-242 - WAGO
Germantown, WI, United States
Female connector/socket
890-242
Female connector/socket 890-242
Socket; 2-pole; Cod. B; 1,50 mm²; gray

Socket; 2-pole; Cod. B; 1,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-242-ND
Headers, Plugs and Sockets 2946-890-242-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Wago - 76R6329 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Wago
76R6329
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Wago 76R6329
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:2Positions; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-242 2946-890-242-ND 76R6329
Product Name Female connector/socket Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Wago
Termination Operating tool Push-in
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers