WAGO Male connector/plug 890-235

Description
Plug; 5-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet
Description
Plug; 5-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-235 - WAGO
Germantown, WI, United States
Male connector/plug
890-235
Male connector/plug 890-235
Plug; 5-pole; Cod. A; 1,50 mm²; white

Plug; 5-pole; Cod. A; 1,50 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-235-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-235-ND
Headers, Plugs and Sockets 2946-890-235-ND
"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 5-Pole, White Wago - 80Y0850 - Newark, An Avnet Company
Chicago, IL, United States
Plug 5-Pole, White Wago
80Y0850
Plug 5-Pole, White Wago 80Y0850
Plug 5-pole, white

Plug 5-pole, white

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-235 2946-890-235-ND 80Y0850
Product Name Male connector/plug Headers, Plugs and Sockets Plug 5-Pole, White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1872-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1305-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers