WAGO Male connector/plug 890-234

Description
Plug; 4-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet
Description
Plug; 4-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-234 - WAGO
Germantown, WI, United States
Male connector/plug
890-234
Male connector/plug 890-234
Plug; 4-pole; Cod. A; 1,50 mm²; white

Plug; 4-pole; Cod. A; 1,50 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-234-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-234-ND
Headers, Plugs and Sockets 2946-890-234-ND
"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 4-Pole, White Wago - 62T1748 - Newark, An Avnet Company
Chicago, IL, United States
Plug 4-Pole, White Wago
62T1748
Plug 4-Pole, White Wago 62T1748
Plug 4-pole, white

Plug 4-pole, white

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-234 2946-890-234-ND 62T1748
Product Name Male connector/plug Headers, Plugs and Sockets Plug 4-Pole, White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1661-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-2214/1000-492-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers