WAGO Male connector/plug 890-233

Description
Plug; 3-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet
Description
Plug; 3-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-233 - WAGO
Germantown, WI, United States
Male connector/plug
890-233
Male connector/plug 890-233
Plug; 3-pole; Cod. A; 1,50 mm²; white

Plug; 3-pole; Cod. A; 1,50 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-233-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-233-ND
Headers, Plugs and Sockets 2946-890-233-ND
"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 3-Pole, White Wago - 76R6328 - Newark, An Avnet Company
Chicago, IL, United States
Plug 3-Pole, White Wago
76R6328
Plug 3-Pole, White Wago 76R6328
Plug 3-pole, white

Plug 3-pole, white

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-233 2946-890-233-ND 76R6328
Product Name Male connector/plug Headers, Plugs and Sockets Plug 3-Pole, White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5317/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details