PLUG 5-POLE; BLACK
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-890-215-ND | 890-215 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks Unreviewed |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug | |
| Operating Temperature | -35 to 85 C (-31 to 185 F) | |
| Terminal Block Type | Single Feed Through |