WAGO Male connector/plug 890-215

Description
Plug; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Plug; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-215 - WAGO
Germantown, WI, United States
Male connector/plug
890-215
Male connector/plug 890-215
Plug; 5-pole; Cod. A; 1,50 mm²; black

Plug; 5-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-215-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-215-ND
Headers, Plugs and Sockets 2946-890-215-ND
"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 5-Pole; Black Wago - 76R6324 - Newark, An Avnet Company
Chicago, IL, United States
Plug 5-Pole; Black Wago
76R6324
Plug 5-Pole; Black Wago 76R6324
Plug 5-pole; black

Plug 5-pole; black

Supplier's Site
WAGO Push-In Connectors - 890-215 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-215
WAGO Push-In Connectors 890-215
Plug5-pole, black

Plug5-pole, black

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-215 2946-890-215-ND 76R6324 890-215
Product Name Male connector/plug Headers, Plugs and Sockets Plug 5-Pole; Black Wago WAGO Push-In Connectors
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2214/1000-492-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers