WAGO Male connector/plug 890-214

Description
Plug; 4-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Plug; 4-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-214 - WAGO
Germantown, WI, United States
Male connector/plug
890-214
Male connector/plug 890-214
Plug; 4-pole; Cod. A; 1,50 mm²; black

Plug; 4-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-214-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-214-ND
Headers, Plugs and Sockets 2946-890-214-ND
"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 4-Pole, Black Wago - 62T1746 - Newark, An Avnet Company
Chicago, IL, United States
Plug 4-Pole, Black Wago
62T1746
Plug 4-Pole, Black Wago 62T1746
Plug 4-pole, black

Plug 4-pole, black

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-214 2946-890-214-ND 62T1746
Product Name Male connector/plug Headers, Plugs and Sockets Plug 4-Pole, Black Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers