PLUG 3-POLE; BLACK
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:3Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-890-213-ND | 97M4587 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug | |
| Operating Temperature | -35 to 85 C (-31 to 185 F) | |
| Terminal Block Type | Single Feed Through |