WAGO Male connector/plug 890-213

Description
Plug; 3-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Plug; 3-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-213 - WAGO
Germantown, WI, United States
Male connector/plug
890-213
Male connector/plug 890-213
Plug; 3-pole; Cod. A; 1,50 mm²; black

Plug; 3-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-213-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-213-ND
Headers, Plugs and Sockets 2946-890-213-ND
"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11187375 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11187375
Connector/Terminal/Pin 11187375
MALE CONNECTOR/PLUG, WINSTA MINI SERIES, PUSH-IN CAGE CLAMP CONNECTION, W/LOCKING LEVER, 3-POLE/3 CONN POINTS, 4.4MM PIN SPACING, 250 V NOMINAL, 4 KV IMPULSE VOLTAGE, 16 AMP RATED, BLACK, N/G/L MARKING. FREE 2 YEAR RADWELL WARRANTY

MALE CONNECTOR/PLUG, WINSTA MINI SERIES, PUSH-IN CAGE CLAMP CONNECTION, W/LOCKING LEVER, 3-POLE/3 CONN POINTS, 4.4MM PIN SPACING, 250 V NOMINAL, 4 KV IMPULSE VOLTAGE, 16 AMP RATED, BLACK, N/G/L MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Push-In Connectors - 890-213 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-213
WAGO Push-In Connectors 890-213
Plug3-pole, black

Plug3-pole, black

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-213 2946-890-213-ND 11187375 890-213
Product Name Male connector/plug Headers, Plugs and Sockets Connector/Terminal/Pin WAGO Push-In Connectors
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details