WAGO SOCKET W/O RELIEFHOUSING, 890-212

Description
SOCKET W/O RELIEFHOUSING,
Request a Quote Datasheet
Description
SOCKET W/O RELIEFHOUSING,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET W/O RELIEFHOUSING, - 890-212 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOCKET W/O RELIEFHOUSING,
890-212
SOCKET W/O RELIEFHOUSING, 890-212
SOCKET W/O RELIEFHOUSING,

SOCKET W/O RELIEFHOUSING,

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-890-212-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-890-212-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-890-212-ND
PLUG 2-POLE; BLACK

PLUG 2-POLE; BLACK

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 16A; Pitch Spacing Wago - 76R6323 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16A; Pitch Spacing Wago
76R6323
Terminal Block, Pluggable, 2Pos, 16A; Pitch Spacing Wago 76R6323
TERMINAL BLOCK, PLUGGABLE, 2POS, 16A; Pitch Spacing:4.4mm; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16A; Pitch Spacing:4.4mm; No. of Positions:2Positions; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 890-212 2946-890-212-ND 76R6323
Product Name SOCKET W/O RELIEFHOUSING, Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 16A; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -35 to 85 C (-31 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Double Turret Terminal Board - 15435 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 33
Body Material Phenolic, XP
View Details