WAGO Male connector/plug 890-212/342-000

Description
Plug; with strain relief housing; 2-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Plug; with strain relief housing; 2-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-212/342-000 - WAGO
Germantown, WI, United States
Male connector/plug
890-212/342-000
Male connector/plug 890-212/342-000
Plug; with strain relief housing; 2-pole; Cod. A; 1,50 mm²; black

Plug; with strain relief housing; 2-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-212/342-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-212/342-000-ND
Headers, Plugs and Sockets 2946-890-212/342-000-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug With Strain Relief Housing; 2-Pole, Black Wago - 07AH1922 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Strain Relief Housing; 2-Pole, Black Wago
07AH1922
Plug With Strain Relief Housing; 2-Pole, Black Wago 07AH1922
Plug with strain relief housing; 2-pole, black

Plug with strain relief housing; 2-pole, black

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-212/342-000 2946-890-212/342-000-ND 07AH1922
Product Name Male connector/plug Headers, Plugs and Sockets Plug With Strain Relief Housing; 2-Pole, Black Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details