WAGO Male connector/plug 890-2112

Description
Snap-in plug; 2-pole; Cod. I; 1,50 mm²; blue
Request a Quote Datasheet
Description
Snap-in plug; 2-pole; Cod. I; 1,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-2112 - WAGO
Germantown, WI, United States
Male connector/plug
890-2112
Male connector/plug 890-2112
Snap-in plug; 2-pole; Cod. I; 1,50 mm²; blue

Snap-in plug; 2-pole; Cod. I; 1,50 mm²; blue

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-2112-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-2112-ND
Headers, Plugs and Sockets 2946-890-2112-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 890-2112 2946-890-2112-ND
Product Name Male connector/plug Headers, Plugs and Sockets
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5310/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers