WAGO Female connector/socket 890-2102

Description
Snap-in socket; 2-pole; Cod. I; 1,50 mm²; blue
Request a Quote Datasheet
Description
Snap-in socket; 2-pole; Cod. I; 1,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-2102 - WAGO
Germantown, WI, United States
Female connector/socket
890-2102
Female connector/socket 890-2102
Snap-in socket; 2-pole; Cod. I; 1,50 mm²; blue

Snap-in socket; 2-pole; Cod. I; 1,50 mm²; blue

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-2102-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-2102-ND
Headers, Plugs and Sockets 2946-890-2102-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Socket Blue Wago - 76R6321 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket Blue Wago
76R6321
Snap-In Socket Blue Wago 76R6321
Snap-in socket blue

Snap-in socket blue

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-2102 2946-890-2102-ND 76R6321
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket Blue Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers