WAGO Terminal Blocks - Headers, Plugs and Sockets 890-203

Description
SOCKET 3-POLE; BLACK
Request a Quote Datasheet
Description
SOCKET 3-POLE; BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-890-203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-890-203-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-890-203-ND
SOCKET 3-POLE; BLACK

SOCKET 3-POLE; BLACK

Buy Now Datasheet
SOCKET W/O RELIEFHOUSING, - 890-203 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOCKET W/O RELIEFHOUSING,
890-203
SOCKET W/O RELIEFHOUSING, 890-203
SOCKET W/O RELIEFHOUSING,

SOCKET W/O RELIEFHOUSING,

Buy Now
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago - 97M4585 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago
97M4585
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago 97M4585
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-890-203-ND 890-203 97M4585
Product Name Terminal Blocks - Headers, Plugs and Sockets SOCKET W/O RELIEFHOUSING, Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Locking Feature
Operating Temperature -35 to 85 C (-31 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers