WAGO Female connector/socket 890-202

Description
Socket; 2-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Socket; 2-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-202 - WAGO
Germantown, WI, United States
Female connector/socket
890-202
Female connector/socket 890-202
Socket; 2-pole; Cod. A; 1,50 mm²; black

Socket; 2-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-202-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-202-ND
Headers, Plugs and Sockets 2946-890-202-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Push-In Connectors - 890-202 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-202
WAGO Push-In Connectors 890-202
Socket

Socket

Supplier's Site
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Wago - 76R6319 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Wago
76R6319
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Wago 76R6319
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-202 2946-890-202-ND 890-202 76R6319
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Push-In Connectors Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers