Plug; with strain relief housing; 4-pole; 1,50 mm²; white
"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"
Plug with strain relief housing; 4-pole, white
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 890-134 | 2946-890-134-ND | 62T1742 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Plug With Strain Relief Housing; 4-Pole, White Wago |
| Gender | Male / Plug | ||
| Termination | Operating tool Push-in | ||
| Geometry | Straight; 180° |