WAGO Male connector/plug 890-133

Description
Plug; with strain relief housing; 3-pole; 1,50 mm²; white
Request a Quote Datasheet
Description
Plug; with strain relief housing; 3-pole; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-133 - WAGO
Germantown, WI, United States
Male connector/plug
890-133
Male connector/plug 890-133
Plug; with strain relief housing; 3-pole; 1,50 mm²; white

Plug; with strain relief housing; 3-pole; 1,50 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-133-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-133-ND
Headers, Plugs and Sockets 2946-890-133-ND
"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug With Strain Relief Housing; 3-Pole, White Wago - 10R0261 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Strain Relief Housing; 3-Pole, White Wago
10R0261
Plug With Strain Relief Housing; 3-Pole, White Wago 10R0261
Plug with strain relief housing; 3-pole, white

Plug with strain relief housing; 3-pole, white

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-133 2946-890-133-ND 10R0261
Product Name Male connector/plug Headers, Plugs and Sockets Plug With Strain Relief Housing; 3-Pole, White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5420/1399-987-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1774-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers