WAGO Male connector/plug 890-115

Description
Plug; with strain relief housing; 5-pole; 1,50 mm²; black
Request a Quote Datasheet
Description
Plug; with strain relief housing; 5-pole; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-115 - WAGO
Germantown, WI, United States
Male connector/plug
890-115
Male connector/plug 890-115
Plug; with strain relief housing; 5-pole; 1,50 mm²; black

Plug; with strain relief housing; 5-pole; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-115-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-115-ND
Headers, Plugs and Sockets 2946-890-115-ND
"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug With Strain Relief Housing; 5-Pole; Black Wago - 76R6303 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Strain Relief Housing; 5-Pole; Black Wago
76R6303
Plug With Strain Relief Housing; 5-Pole; Black Wago 76R6303
Plug with strain relief housing; 5-pole; black

Plug with strain relief housing; 5-pole; black

Supplier's Site
Plug/Receptacle - 18891696 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
18891696
Plug/Receptacle 18891696
PLUG WITH STRAIN RELIEF HOUSING 5-POLE, BLACK. FREE 2 YEAR RADWELL WARRANTY

PLUG WITH STRAIN RELIEF HOUSING 5-POLE, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-115 2946-890-115-ND 76R6303 18891696
Product Name Male connector/plug Headers, Plugs and Sockets Plug With Strain Relief Housing; 5-Pole; Black Wago Plug/Receptacle
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2963-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers