WAGO Male connector/plug 890-114

Description
Plug; with strain relief housing; 4-pole; 1,50 mm²; black
Request a Quote Datasheet
Description
Plug; with strain relief housing; 4-pole; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-114 - WAGO
Germantown, WI, United States
Male connector/plug
890-114
Male connector/plug 890-114
Plug; with strain relief housing; 4-pole; 1,50 mm²; black

Plug; with strain relief housing; 4-pole; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-114-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-114-ND
Headers, Plugs and Sockets 2946-890-114-ND
"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug With Strain Relief Housing; 4-Pole, Black Wago - 62T1739 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Strain Relief Housing; 4-Pole, Black Wago
62T1739
Plug With Strain Relief Housing; 4-Pole, Black Wago 62T1739
Plug with strain relief housing; 4-pole, black

Plug with strain relief housing; 4-pole, black

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-114 2946-890-114-ND 62T1739
Product Name Male connector/plug Headers, Plugs and Sockets Plug With Strain Relief Housing; 4-Pole, Black Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1774-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers