WAGO Male connector/plug 890-113

Description
Plug; with strain relief housing; 3-pole; 1,50 mm²; black
Request a Quote Datasheet
Description
Plug; with strain relief housing; 3-pole; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-113 - WAGO
Germantown, WI, United States
Male connector/plug
890-113
Male connector/plug 890-113
Plug; with strain relief housing; 3-pole; 1,50 mm²; black

Plug; with strain relief housing; 3-pole; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-113-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-113-ND
Headers, Plugs and Sockets 2946-890-113-ND
"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug With Strain Relief Housing; 3-Pole; Black Wago - 41M0894 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Strain Relief Housing; 3-Pole; Black Wago
41M0894
Plug With Strain Relief Housing; 3-Pole; Black Wago 41M0894
Plug with strain relief housing; 3-pole; black

Plug with strain relief housing; 3-pole; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 890-113 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
890-113
Headers, Plugs and Sockets 890-113
PLUG WITH STRAIN RELIEF HOUSING;

PLUG WITH STRAIN RELIEF HOUSING;

Supplier's Site Datasheet
WAGO Push-In Connectors - 890-113 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-113
WAGO Push-In Connectors 890-113
Plug

Plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company ODG (Origin Data Global) Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-113 2946-890-113-ND 41M0894 890-113 890-113
Product Name Male connector/plug Headers, Plugs and Sockets Plug With Strain Relief Housing; 3-Pole; Black Wago Headers, Plugs and Sockets WAGO Push-In Connectors
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details