WAGO Male connector/plug 890-1112

Description
Plug; 2-pole; Cod. I; 1,50 mm²; blue
Request a Quote Datasheet
Description
Plug; 2-pole; Cod. I; 1,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-1112 - WAGO
Germantown, WI, United States
Male connector/plug
890-1112
Male connector/plug 890-1112
Plug; 2-pole; Cod. I; 1,50 mm²; blue

Plug; 2-pole; Cod. I; 1,50 mm²; blue

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-1112-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-1112-ND
Headers, Plugs and Sockets 2946-890-1112-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 2-Pole; Blue Wago - 76R6301 - Newark, An Avnet Company
Chicago, IL, United States
Plug 2-Pole; Blue Wago
76R6301
Plug 2-Pole; Blue Wago 76R6301
Plug 2-pole; blue

Plug 2-pole; blue

Supplier's Site
WAGO Push-In Connectors - 890-1112 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-1112
WAGO Push-In Connectors 890-1112
Plug2-pole, blue

Plug2-pole, blue

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-1112 2946-890-1112-ND 76R6301 890-1112
Product Name Male connector/plug Headers, Plugs and Sockets Plug 2-Pole; Blue Wago WAGO Push-In Connectors
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details