WAGO Female connector/socket 890-1102

Description
Socket; 2-pole; Cod. I; 1,50 mm²; blue
Request a Quote Datasheet
Description
Socket; 2-pole; Cod. I; 1,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-1102 - WAGO
Germantown, WI, United States
Female connector/socket
890-1102
Female connector/socket 890-1102
Socket; 2-pole; Cod. I; 1,50 mm²; blue

Socket; 2-pole; Cod. I; 1,50 mm²; blue

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-1102-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-1102-ND
Headers, Plugs and Sockets 2946-890-1102-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Socket 2-Pole; Blue Wago - 76R6299 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2-Pole; Blue Wago
76R6299
Socket 2-Pole; Blue Wago 76R6299
Socket 2-pole; blue

Socket 2-pole; blue

Supplier's Site
WAGO Push-In Connectors - 890-1102 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-1102
WAGO Push-In Connectors 890-1102
Socket2-pole, blue

Socket2-pole, blue

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-1102 2946-890-1102-ND 76R6299 890-1102
Product Name Female connector/socket Headers, Plugs and Sockets Socket 2-Pole; Blue Wago WAGO Push-In Connectors
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details