WAGO Female connector/socket 890-105

Description
Socket; with strain relief housing; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Socket; with strain relief housing; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-105 - WAGO
Germantown, WI, United States
Female connector/socket
890-105
Female connector/socket 890-105
Socket; with strain relief housing; 5-pole; Cod. A; 1,50 mm²; black

Socket; with strain relief housing; 5-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-105-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-105-ND
Headers, Plugs and Sockets 2946-890-105-ND
"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Push-In Connectors - 890-105 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-105
WAGO Push-In Connectors 890-105
Socket

Socket

Supplier's Site
Socket With Strain Relief Housing; 5-Pole; Black Wago - 76R6298 - Newark, An Avnet Company
Chicago, IL, United States
Socket With Strain Relief Housing; 5-Pole; Black Wago
76R6298
Socket With Strain Relief Housing; 5-Pole; Black Wago 76R6298
Socket with strain relief housing; 5-pole; black

Socket with strain relief housing; 5-pole; black

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-105 2946-890-105-ND 890-105 76R6298
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Push-In Connectors Socket With Strain Relief Housing; 5-Pole; Black Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers