WAGO Through terminal block 885-110

Description
Stud terminal block; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; 1 stud, M10; 120,00 mm²; gray
Request a Quote Datasheet
Description
Stud terminal block; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; 1 stud, M10; 120,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 885-110 - WAGO
Germantown, WI, United States
Through terminal block
885-110
Through terminal block 885-110
Stud terminal block; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; 1 stud, M10; 120,00 mm²; gray

Stud terminal block; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; 1 stud, M10; 120,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-885-110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-885-110-ND
Terminal Blocks - Specialized 2946-885-110-ND
STUD TERMINAL BLOCK; LATERAL MAR

STUD TERMINAL BLOCK; LATERAL MAR

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 25480573 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25480573
Terminal Blk/Strip Wiring Dev 25480573
STUD TERMINAL BLOCK, LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 1 STUD, M10, 120,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

STUD TERMINAL BLOCK, LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 1 STUD, M10, 120,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 885-110 2946-885-110-ND 25480573
Product Name Through terminal block Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN Rail
Termination Options Bolt-type connection Stud
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Through terminal block - 2002-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers