WAGO Through terminal block 884-7000

Description
Stud terminal block; 70 mm²; with 2 stud bolts M8; 70,00 mm²; beige
Request a Quote Datasheet
Description
Stud terminal block; 70 mm²; with 2 stud bolts M8; 70,00 mm²; beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 884-7000 - WAGO
Germantown, WI, United States
Through terminal block
884-7000
Through terminal block 884-7000
Stud terminal block; 70 mm²; with 2 stud bolts M8; 70,00 mm²; beige

Stud terminal block; 70 mm²; with 2 stud bolts M8; 70,00 mm²; beige

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-884-7000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-884-7000-ND
Terminal Blocks - Specialized 2946-884-7000-ND
STUD TERMINAL BLOCK; 70 MM; WITH

STUD TERMINAL BLOCK; 70 MM; WITH

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 884-7000 2946-884-7000-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options 35 mm DIN Rail; Panel Mount; DIN-35 rail Panel mounting DIN Rail
Termination Options Bolt-type connection Stud
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1871/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-1601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2004-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers