WAGO Through terminal block 884-3000

Description
Stud terminal block; 300 mm²; with 2 stud bolts M16; 300,00 mm²; beige
Request a Quote Datasheet
Description
Stud terminal block; 300 mm²; with 2 stud bolts M16; 300,00 mm²; beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 884-3000 - WAGO
Germantown, WI, United States
Through terminal block
884-3000
Through terminal block 884-3000
Stud terminal block; 300 mm²; with 2 stud bolts M16; 300,00 mm²; beige

Stud terminal block; 300 mm²; with 2 stud bolts M16; 300,00 mm²; beige

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-884-3000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-884-3000-ND
Terminal Blocks - Specialized 2946-884-3000-ND
STUD TERMINAL BLOCK; 300 MM; WIT

STUD TERMINAL BLOCK; 300 MM; WIT

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 884-3000 2946-884-3000-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options 35 mm DIN Rail; Panel Mount; DIN-35 rail Panel mounting DIN Rail
Termination Options Bolt-type connection Stud
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Sensor supply terminal block - 2000-5457/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details