WAGO Through terminal block 883-7004

Description
2-conductor through terminal block; 70 mm²; with screw-type connection; 70,00 mm²; blue
Request a Quote Datasheet
Description
2-conductor through terminal block; 70 mm²; with screw-type connection; 70,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 883-7004 - WAGO
Germantown, WI, United States
Through terminal block
883-7004
Through terminal block 883-7004
2-conductor through terminal block; 70 mm²; with screw-type connection; 70,00 mm²; blue

2-conductor through terminal block; 70 mm²; with screw-type connection; 70,00 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-883-7004-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-883-7004-ND
Terminal Blocks - Din Rail, Channel 2946-883-7004-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 883-7004 2946-883-7004-ND
Product Name Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-rail 35 x 7.5
Termination Options Screw Clamp; Screw connection Screw Clamp
Operating Temperature -35 to 105 C (-31 to 221 F)
Current Rating 192 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Triple-deck terminal block - Ground terminal block - 2000-3237 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers