WAGO Through terminal block 883-3501

Description
2-conductor through terminal block; 35 mm²; with screw-type connection; 35,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 35 mm²; with screw-type connection; 35,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 883-3501 - WAGO
Germantown, WI, United States
Through terminal block
883-3501
Through terminal block 883-3501
2-conductor through terminal block; 35 mm²; with screw-type connection; 35,00 mm²; gray

2-conductor through terminal block; 35 mm²; with screw-type connection; 35,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-883-3501-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-883-3501-ND
Terminal Blocks - Din Rail, Channel 2946-883-3501-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 883-3501 2946-883-3501-ND
Product Name Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-rail 35 x 7.5
Termination Options Screw Clamp; Screw connection Screw Clamp
Operating Temperature -35 to 105 C (-31 to 221 F)
Current Rating 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3248 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2002-1602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN Rail Terminal Blocks - 2787717 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers