2-conductor through terminal block; 240 mm²; with screw-type connection; 240,00 mm²; blue
2-CONDUCTOR THROUGH TERMINAL BLO
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 883-2404 | 2946-883-2404-ND |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail; DIN-35 rail DIN-35/32 rail | |
| Termination Options | Screw Clamp; Screw connection | Screw Clamp |
| Operating Temperature | -35 to 105 C (-31 to 221 F) | |
| Current Rating | 380 amps |