WAGO Connector, Socket, 3 Position, 1Row; Product Range Wago 873-903

Description
CONNECTOR, SOCKET, 3 POSITION, 1ROW; Product Range:LUMI-NUTS Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SOCKET, 3 POSITION, 1ROW; Product Range:LUMI-NUTS Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Socket, 3 Position, 1Row; Product Range Wago - 69W6849 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 3 Position, 1Row; Product Range Wago
69W6849
Connector, Socket, 3 Position, 1Row; Product Range Wago 69W6849
CONNECTOR, SOCKET, 3 POSITION, 1ROW; Product Range:LUMI-NUTS Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, SOCKET, 3 POSITION, 1ROW; Product Range:LUMI-NUTS Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69W6849
Product Name Connector, Socket, 3 Position, 1Row; Product Range Wago
Termination Clamp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details