WAGO Disconnect Connector, Socket, 2 Position; Product Range Wago 873-902

Description
DISCONNECT CONNECTOR, SOCKET, 2 POSITION; Product Range:LUMI-NUTS Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Colour:YellowRoHS Compliant: Yes
Datasheet
Description
DISCONNECT CONNECTOR, SOCKET, 2 POSITION; Product Range:LUMI-NUTS Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Colour:YellowRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Connector, Socket, 2 Position; Product Range Wago - 64M6548 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Connector, Socket, 2 Position; Product Range Wago
64M6548
Disconnect Connector, Socket, 2 Position; Product Range Wago 64M6548
DISCONNECT CONNECTOR, SOCKET, 2 POSITION; Product Range:LUMI-NUTS Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Colour:YellowRoHS Compliant: Yes

DISCONNECT CONNECTOR, SOCKET, 2 POSITION; Product Range:LUMI-NUTS Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 11187142 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11187142
Connector/Terminal/Pin 11187142
LIGHTING CONNECTOR, LIGHTING DISCONNECT, LUMI-NUTS SERIES, 2 CONTACTS, RECEPTACLE, CLAMP, 1 ROWS. FREE 2 YEAR RADWELL WARRANTY

LIGHTING CONNECTOR, LIGHTING DISCONNECT, LUMI-NUTS SERIES, 2 CONTACTS, RECEPTACLE, CLAMP, 1 ROWS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Push-In Connectors - 873-902 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
873-902
WAGO Push-In Connectors 873-902
Luminaire disconnect connector, pk 25

Luminaire disconnect connector, pk 25

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 64M6548 11187142 873-902
Product Name Disconnect Connector, Socket, 2 Position; Product Range Wago Connector/Terminal/Pin WAGO Push-In Connectors
Termination Clamp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details