2-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; orange
2-CONDUCTOR THROUGH TERMINAL BLO
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 870-912 | 2946-870-912-ND |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 15 mm DIN Rail; DIN-15 rail | |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Current Rating | 24 amps |