2-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; orange
WAGO 870-902 Feed Through Terminal Block
2-CONDUCTOR THROUGH TERMINAL BLO
2-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM², SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY
| WAGO | RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 870-902 | 3887456 | 2946-870-902-ND | 11187042 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Current Rating | 24 amps | |||
| Approvals | RoHS Compliant |