WAGO Through terminal block 870-831

Description
4-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 870-831 - WAGO
Germantown, WI, United States
Through terminal block
870-831
Through terminal block 870-831
4-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray

4-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 8251186 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8251186
DIN Rail Terminal Blocks 8251186
WAGO 870-831 Feed Through Terminal Block

WAGO 870-831 Feed Through Terminal Block

Supplier's Site
4-C TH.COMPCT TERM.BL DIN 35, GREY - 870-831 - Heilind Electronics, Inc.
Wilmington, MA, United States
4-C TH.COMPCT TERM.BL DIN 35, GREY
870-831
4-C TH.COMPCT TERM.BL DIN 35, GREY 870-831
4-C TH.COMPCT TERM.BL DIN 35, GREY

4-C TH.COMPCT TERM.BL DIN 35, GREY

Buy Now
Terminal Blk/Strip Wiring Dev - 11187024 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11187024
Terminal Blk/Strip Wiring Dev 11187024
4-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM², SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM², SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 4 Position, 28-14Awg; No. Of Positions Wago - 29K5853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 28-14Awg; No. Of Positions Wago
29K5853
Terminal Block, Din Rail, 4 Position, 28-14Awg; No. Of Positions Wago 29K5853
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-14AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-14AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 870-831 8251186 870-831 11187024 29K5853
Product Name Through terminal block DIN Rail Terminal Blocks 4-C TH.COMPCT TERM.BL DIN 35, GREY Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 4 Position, 28-14Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 24 amps 24 amps
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers