WAGO Triple-deck terminal block - Through terminal block 870-551

Description
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Through terminal block - 870-551 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Through terminal block
870-551
Triple-deck terminal block - Through terminal block 870-551
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Triple-deck terminal block; Through/through/through terminal block; L/L/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 3887557 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3887557
DIN Rail Terminal Blocks 3887557
WAGO 870-551 Terminal Block

WAGO 870-551 Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11186935 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11186935
Terminal Blk/Strip Wiring Dev 11186935
TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THRO UGH TERMINAL BLOCK, L/L/L, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM, 500 V, 6 KV, 24 A, CAGE CLAMP, 2,50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THROUGH TERMINAL BLOCK, L/L/L, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM, 500 V, 6 KV, 24 A, CAGE CLAMP, 2,50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago - 29K5830 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
29K5830
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago 29K5830
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 870-551 3887557 11186935 29K5830
Product Name Triple-deck terminal block - Through terminal block DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2002-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Double-deck terminal block - Carrier terminal block - 2002-2667 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2000-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details