WAGO Double-deck terminal block - Through terminal block 870-539

Description
3-conductor, double-deck terminal block; 6-conductor through terminal block; N; suitable for Ex i applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet
Description
3-conductor, double-deck terminal block; 6-conductor through terminal block; N; suitable for Ex i applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 870-539 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
870-539
Double-deck terminal block - Through terminal block 870-539
3-conductor, double-deck terminal block; 6-conductor through terminal block; N; suitable for Ex i applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue

3-conductor, double-deck terminal block; 6-conductor through terminal block; N; suitable for Ex i applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-870-539-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-870-539-ND
Terminal Blocks - Din Rail, Channel 2946-870-539-ND
3-CONDUCTOR, DOUBLE-DECK TERMINA

3-CONDUCTOR, DOUBLE-DECK TERMINA

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 4881872 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4881872
Terminal Blk/Strip Wiring Dev 4881872
3-CONDUCTOR, DOUBLE-DECK TERMINAL BLOCK, 6-CONDUCTOR THROUGH TERMINAL BLOCK, N, SUITABLE FOR EX I APPLICATIONS, INTERNAL COMMONING, CONDUCTOR ENTRY WITH VIOLET MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2;50 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR, DOUBLE-DECK TERMINAL BLOCK, 6-CONDUCTOR THROUGH TERMINAL BLOCK, N, SUITABLE FOR EX I APPLICATIONS, INTERNAL COMMONING, CONDUCTOR ENTRY WITH VIOLET MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2;50 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 870-539 2946-870-539-ND 4881872
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5417/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2000-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers