Double-deck terminal block; 4-conductor ground terminal block; 2.5 mm²; PE; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
DOUBLE-DECK TERMINAL BLOCK; 4-CO
WAGO 870-507 Earth Terminal Block
DOUBLE-DECK TERMINAL BLOCK, 4-CONDUCTOR GROUND TERMINAL BLOCK, PE, WITHOUT MARKER CARRIER, INTERNAL COMMONING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM, CAGE CLAMP, 2.50 MM, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | RS Components, Ltd. | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 870-507 | 2946-870-507-ND | 3887535 | 11195836 |
| Product Name | Double-deck terminal block - Ground terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Terminal Block Type | Ground Circuit Terminal | Dual Level Bridged | ||
| North American | 12 to 28 AWG |