WAGO Terminal Block Jumpers 870-402

Description
2 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
2 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 2946-870-402-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
2946-870-402-ND
Terminal Block Jumpers 2946-870-402-ND
2 Position Terminal Block, Cross Connection Jumper Flat Pins

2 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Standard Terminal Block; Accessory Type Wago - 79K2254 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Accessory Type Wago
79K2254
Standard Terminal Block; Accessory Type Wago 79K2254
STANDARD TERMINAL BLOCK; Accessory Type:Jumper; For Use With:Rail Mounted Terminal Blocks; No. of Positions:2Positions ; Pitch Spacing:-; Product Range:-; Connector Mounting:DIN Rail Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; Accessory Type:Jumper; For Use With:Rail Mounted Terminal Blocks; No. of Positions:2Positions; Pitch Spacing:-; Product Range:-; Connector Mounting:DIN Rail Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
WAGO JUMPERS - 870-402 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO JUMPERS
870-402
WAGO JUMPERS 870-402
Push-in type jumper bar

Push-in type jumper bar

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-870-402-ND 79K2254 870-402
Product Name Terminal Block Jumpers Standard Terminal Block; Accessory Type Wago WAGO JUMPERS
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details