1-conductor/1-pin double deck receptacle terminal block; Through/through terminal block; 2.5 mm²; L/N; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
1-CONDUCTOR/1-PIN DOUBLE DECK RE
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 870-103 | 2946-870-103-ND |
| Product Name | Double-deck terminal block - Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | DIN Rail |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 500 volts | |
| Current Rating | 16 amps |