WAGO Ground terminal block 869-327

Description
2-conductor center terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor center terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 869-327 - WAGO
Germantown, WI, United States
Ground terminal block
869-327
Ground terminal block 869-327
2-conductor center terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow

2-conductor center terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 3887377 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3887377
DIN Rail Terminal Blocks 3887377
WAGO 869-327 Modular Terminal Block

WAGO 869-327 Modular Terminal Block

Supplier's Site
Terminal Blocks - Specialized - 2946-869-327-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-869-327-ND
Terminal Blocks - Specialized 2946-869-327-ND
2-CONDUCTOR CENTER TERMINAL BLOC

2-CONDUCTOR CENTER TERMINAL BLOC

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11195575 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11195575
Terminal Blk/Strip Wiring Dev 11195575
2-CONDUCTOR CENTER TERMINAL BLOCK, WITHOUT PUSH-BUTTONS, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR CENTER TERMINAL BLOCK, WITHOUT PUSH-BUTTONS, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 869-327 3887377 2946-869-327-ND 11195575
Product Name Ground terminal block DIN Rail Terminal Blocks Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev
Termination Options CAGE CLAMP ® Clamp Spring Clamp
Terminal Block Type Ground Circuit Terminal Single Feed Through
Approvals RoHS Compliant
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse plug - 2003-911/1000-923 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details
Through terminal block - 2002-1601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2709 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Ground terminal block - 2000-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers