WAGO Panel Mount 862-9625

Description
5 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White
Request a Quote Datasheet
Description
5 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 2946-862-9625-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
2946-862-9625-ND
Panel Mount 2946-862-9625-ND
5 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White

5 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White

Buy Now Datasheet
4-Conductor Chassis-Mount Terminal Strip; 5-Pole; Pe-N-L1-L2-L3; With Ground Contact; 4 Mm ; 4,00 Mm ; White Wago - 29K5644 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Chassis-Mount Terminal Strip; 5-Pole; Pe-N-L1-L2-L3; With Ground Contact; 4 Mm ; 4,00 Mm ; White Wago
29K5644
4-Conductor Chassis-Mount Terminal Strip; 5-Pole; Pe-N-L1-L2-L3; With Ground Contact; 4 Mm ; 4,00 Mm ; White Wago 29K5644
4-conductor chassis-mount terminal strip; 5-pole; PE-N-L1-L2-L3; with ground contact; 4 mm ; 4,00 mm ; white

4-conductor chassis-mount terminal strip; 5-pole; PE-N-L1-L2-L3; with ground contact; 4 mm ; 4,00 mm ; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-862-9625-ND 29K5644
Product Name Panel Mount 4-Conductor Chassis-Mount Terminal Strip; 5-Pole; Pe-N-L1-L2-L3; With Ground Contact; 4 Mm ; 4,00 Mm ; White Wago
Contact Size (AWG) 12 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers