2 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White
4-conductor chassis-mount terminal strip; 2-pole; N-L1; without ground contact; for self-tapping screw 2.9 mm from bellow; with 2x pin; 4 mm ; 4,00 mm ; white
4-CONDUCTOR CHASSIS-MOUNT TERMIN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-862-2662-ND | 29K5586 | 862-2662 |
| Product Name | Panel Mount | 4-Conductor Chassis-Mount Terminal Strip; 2-Pole; N-L1; Without Ground Contact; For Self-Tapping Screw 2.9 Mm From Bellow; With 2X Pin; 4 Mm ; 4,00 Mm ; White Wago | Panel Mount |
| Contact Size (AWG) | 12 to 20 AWG | 12 to 20 AWG |