WAGO Panel Mount 862-1562/999-950

Description
2 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Black
Request a Quote Datasheet
Description
2 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 2946-862-1562/999-950-ND - DigiKey
Thief River Falls, MN, United States
2 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Black

2 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Black

Buy Now Datasheet
Panel Mount 862-1562/999-950
4-CONDUCTOR CHASSIS-MOUNT TERMIN

4-CONDUCTOR CHASSIS-MOUNT TERMIN

Supplier's Site Datasheet
4-Conductor Chassis-Mount Terminal Strip; Suitable For Ex E Ii Applications; 2-Pole; L1-N; Without Ground Contact; For Self-Tapping Screw 2.9 Mm From Bellow; With 2X Pin; 4 Mm ; 4,00 Mm ; Black Wago - 80Y0800 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Chassis-Mount Terminal Strip; Suitable For Ex E Ii Applications; 2-Pole; L1-N; Without Ground Contact; For Self-Tapping Screw 2.9 Mm From Bellow; With 2X Pin; 4 Mm ; 4,00 Mm ; Black Wago
80Y0800
4-Conductor Chassis-Mount Terminal Strip; Suitable For Ex E Ii Applications; 2-Pole; L1-N; Without Ground Contact; For Self-Tapping Screw 2.9 Mm From Bellow; With 2X Pin; 4 Mm ; 4,00 Mm ; Black Wago 80Y0800
4-conductor chassis-mount terminal strip; suitable for Ex e II applications; 2-pole; L1-N; without ground contact; for self-tapping screw 2.9 mm from bellow; with 2x pin; 4 mm ; 4,00 mm ; black

4-conductor chassis-mount terminal strip; suitable for Ex e II applications; 2-pole; L1-N; without ground contact; for self-tapping screw 2.9 mm from bellow; with 2x pin; 4 mm ; 4,00 mm ; black

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-862-1562/999-950-ND 862-1562/999-950 80Y0800
Product Name Panel Mount Panel Mount 4-Conductor Chassis-Mount Terminal Strip; Suitable For Ex E Ii Applications; 2-Pole; L1-N; Without Ground Contact; For Self-Tapping Screw 2.9 Mm From Bellow; With 2X Pin; 4 Mm ; 4,00 Mm ; Black Wago
Contact Size (AWG) 12 to 20 AWG 12 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details