WAGO Optocoupler Module; Nominal Input Voltage Wago 859-793

Description
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 20 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Module width: 6 mm; gray
Description
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 20 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Module width: 6 mm; gray

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Module; Nominal Input Voltage Wago - 29K5531 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Module; Nominal Input Voltage Wago
29K5531
Optocoupler Module; Nominal Input Voltage Wago 29K5531
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 20 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Module width: 6 mm; gray

Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 20 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Module width: 6 mm; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29K5531
Product Name Optocoupler Module; Nominal Input Voltage Wago
Voltage Rating 5 volts
Unlock Full Specs
to access all available technical data

Similar Products