WAGO Optocoupler Module; Nominal Input Voltage Wago 859-762

Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Red status indicator; Module width: 6 mm
Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Red status indicator; Module width: 6 mm

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Module; Nominal Input Voltage Wago - 80Y0790 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Module; Nominal Input Voltage Wago
80Y0790
Optocoupler Module; Nominal Input Voltage Wago 80Y0790
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Red status indicator; Module width: 6 mm

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Red status indicator; Module width: 6 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y0790
Product Name Optocoupler Module; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details