WAGO Optocoupler Module; Output Voltage Range Wago 859-744

Description
Optocoupler module; Output voltage range: 10 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm
Description
Optocoupler module; Output voltage range: 10 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Module; Output Voltage Range Wago - 54W6520 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Module; Output Voltage Range Wago
54W6520
Optocoupler Module; Output Voltage Range Wago 54W6520
Optocoupler module; Output voltage range: 10 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm

Optocoupler module; Output voltage range: 10 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54W6520
Product Name Optocoupler Module; Output Voltage Range Wago
Unlock Full Specs
to access all available technical data

Similar Products

SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details