WAGO Optocoupler Module; Nominal Input Voltage Wago 859-737

Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 0 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm
Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 0 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Module; Nominal Input Voltage Wago - 80Y0788 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Module; Nominal Input Voltage Wago
80Y0788
Optocoupler Module; Nominal Input Voltage Wago 80Y0788
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 0 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 0 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y0788
Product Name Optocoupler Module; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details