WAGO Optocoupler Module; Nominal Input Voltage Wago 859-702

Description
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 0 24 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray
Description
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 0 24 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Module; Nominal Input Voltage Wago - 29K5520 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Module; Nominal Input Voltage Wago
29K5520
Optocoupler Module; Nominal Input Voltage Wago 29K5520
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 0 24 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray

Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 0 24 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29K5520
Product Name Optocoupler Module; Nominal Input Voltage Wago
Voltage Rating 5 volts
Unlock Full Specs
to access all available technical data

Similar Products